Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
1,085
in stock
|
Buy Now | |
element14
from US$1.31
|
1,085
in stock
|
Buy Now | |
Farnell
from US$1.24
|
1,085
in stock
|
Buy Now | |
Schukat Electronic
from US$1.06
|
990
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
830
in stock
|
Buy Now | |
TTI Europe
from US$1.07
|
700
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Avnet Asia
from US$1.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FT Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
ESR | 16ohm |
Capacitor Case Style | Coin |
Diameter | 11.5mm |
Height | 8.5mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
Cap, 0.1F, 5.5V, Super, Radial | Newark Electronics |
CAP, 0.1F, 5.5V, SUPER, RADIAL | element14 |
SuperCap 0,1F 5,5V 11,5x8,5mm P5,08 | Schukat Electronic |
KEMET Super Capacitor, 0.1F, 5.5V | Distrelec |
Super Capacitor FTW series 0.1F 5.5V | RS |
Supercapacitor, EDLC, 0.1 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
0.1F -20 - +80% 16Ohms 5.5 V Electric Double Layer Capacitor FTW | KEMET FTW0H104ZF | RS Americas |
Where can I find additional details, specifications and documents for a FTW0H104ZF?
Additional datasheets, footprints and schematics for FTW0H104ZF are listed on our Part Details page. You can also find images and similar parts to FTW0H104ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTW0H104ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTW0H104ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTW0H104ZF fall under?
The FTW0H104ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FTW0H104ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTW0H104ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FTW0H104ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTW0H104ZF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Distrelec have stock available or on a lead time for FTW0H104ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTW0H104ZF often in real-time on the comparison pages.
What if I can't find stock of FTW0H104ZF?
You can fill out our help required form which you can use to request a quote for FTW0H104ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.