Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$9.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.78
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$13.85
|
844
in stock
|
Buy Now | |
Rapid Electronics
from US$9.70
|
844
in stock
|
Buy Now | |
Chip One Stop
from US$9.54
|
844
in stock
|
Buy Now | |
Avnet America
from US$9.27
|
-
|
Buy Now | |
element14
from US$10.37
|
-
|
Buy Now | |
Farnell
from US$13.65
|
-
|
Buy Now |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | F Series |
Contact Current Max | 6A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | Lead (27-Jun-2018) |
Actuation Type | Lever |
Bush Thread Length | 8mm |
Contact Current @ Contact Voltage AC Max | 6A |
Contact Current @ Contact Voltage DC Max | 6A |
Contact Current AC Max | 6A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
External Depth | 10.5mm |
External Length / Height | 14.8mm |
External Width | 13mm |
Height | 14.8mm |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 100000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Thread Size | M6 x 0.75 |
Fts0904=Miniature Toggle |Alcoswitch Te Connectivity FTS0904 | Newark Electronics |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
2P (on)-off-(on) toggle switch,6A | RS |
F Series Toggle Switch 2-Pole (ON)-OFF-(ON) Standard Toggle Silver Contacts Leadwire Hooking Type Terminal | Avnet America |
SWITCH, DPDT, CTR OFF | element14 |
Where can I find additional details, specifications and documents for a FTS0904?
Additional datasheets, footprints and schematics for FTS0904 are listed on our Part Details page. You can also find images and similar parts to FTS0904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTS0904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTS0904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTS0904 fall under?
The FTS0904 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FTS0904 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTS0904 you can contact the distributor directly for product support, shipping queries etc.
Is the FTS0904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTS0904 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for FTS0904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTS0904 often in real-time on the comparison pages.
What if I can't find stock of FTS0904?
You can fill out our help required form which you can use to request a quote for FTS0904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.