Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
179
in stock
|
Buy Now | |
SOS electronic
from US$1.15
|
1,775
in stock
|
Buy Now | |
Schukat Electronic
from US$1.20
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.22
|
722
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
9
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Relay 12VDC 2c 5A max.400VAC/300VDC 270Ohm Ag alloy + Au plated, THT | SOS electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay Power 5A PCB DPDT 12V Non Latching | RS |
General Purpose Relays Low Profile 12Vdc |Fujitsu FTR-F1CA012V | Newark Electronics |
Where can I find additional details, specifications and documents for a FTR-F1CA012V?
Additional datasheets, footprints and schematics for FTR-F1CA012V are listed on our Part Details page. You can also find images and similar parts to FTR-F1CA012V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTR-F1CA012V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTR-F1CA012V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTR-F1CA012V fall under?
The FTR-F1CA012V is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to FTR-F1CA012V when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTR-F1CA012V you can contact the distributor directly for product support, shipping queries etc.
Is the FTR-F1CA012V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTR-F1CA012V have stock available?
Authorised distributors including SOS electronic, Schukat Electronic, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for FTR-F1CA012V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTR-F1CA012V often in real-time on the comparison pages.
What if I can't find stock of FTR-F1CA012V?
You can fill out our help required form which you can use to request a quote for FTR-F1CA012V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.