Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Display Type | LCD |
---|---|
Network Speeds | - |
Network Functionality | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
LAN Tester Type | Fibre Optic |
FTK1000 MM Fibre Basic Verification Kit | RS |
Fluke Networks FTK1000 SimpliFiber Pro Fiber Verification Kit Cable Tester | Rapid Electronics |
Basic Verification Kit, Includes Multimode Source, Carrying Case and Adapter | Fluke Networks FTK1000 | RS Americas |
Where can I find additional details, specifications and documents for a FTK1000?
Additional datasheets, footprints and schematics for FTK1000 are listed on our Part Details page. You can also find images and similar parts to FTK1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTK1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTK1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTK1000 fall under?
The FTK1000 is listed under Test Equipment > Network Data & Telecommunications > Network Testing.
Can I view similar or alternative parts?
You can view similar parts to FTK1000 when available in the Network Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTK1000 you can contact the distributor directly for product support, shipping queries etc.
Is the FTK1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTK1000 have stock available?
Authorised distributors including RS, Rapid Electronics, RS Americas and Farnell have stock available or on a lead time for FTK1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTK1000 often in real-time on the comparison pages.
What if I can't find stock of FTK1000?
You can fill out our help required form which you can use to request a quote for FTK1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.