Prices starting from US$0.64
Mount Fixing Type | Edge |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 16mm |
Width | 14.5mm |
Height | 16mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cable Tie Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Black |
External Depth | 10.8mm |
External Length / Height | 16mm |
External Width | 14.5mm |
For Use With | WIT & WITA Series Cable Ties |
Material | Nylon 6.6 |
Panel Thickness Max | 3mm |
Panel Thickness Min | 0.8mm |
Edge Clip Tie HoldrBlk0.8-3mm Pnl | Heilind Electronics |
Cable Tie Holder, Edge Mount, Black, 0.8-3mm Panel | Essentra Components FTH-31-01 | RS Americas |
Cable Tie Mount, 14.5Mm, Nylon 6.6, Blk | Newark Electronics |
Edge Clip Tie Holder 0.8-3MM Black | Future Electronics |
Where can I find additional details, specifications and documents for a FTH-31-01?
Additional datasheets, footprints and schematics for FTH-31-01 are listed on our Part Details page. You can also find images and similar parts to FTH-31-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTH-31-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTH-31-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTH-31-01 fall under?
The FTH-31-01 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to FTH-31-01 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTH-31-01 you can contact the distributor directly for product support, shipping queries etc.
Is the FTH-31-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTH-31-01 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for FTH-31-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTH-31-01 often in real-time on the comparison pages.
What if I can't find stock of FTH-31-01?
You can fill out our help required form which you can use to request a quote for FTH-31-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.