Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.24
|
340
in stock
|
Buy Now | |
Rapid Electronics
from US$7.09
|
1,385
in stock
|
Buy Now | |
Chip One Stop
from US$6.64
|
1,385
in stock
|
Buy Now | |
Newark Electronics
from US$7.20
|
196
in stock
|
Buy Now | |
element14
from US$6.99
|
196
in stock
|
Buy Now | |
Farnell
from US$7.20
|
196
in stock
|
Buy Now | |
Avnet America
from US$6.14
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | F Series |
Contact Current Max | 6A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Contact Voltage DC Nom | - |
SVHC | Lead (27-Jun-2018) |
Toggle Switches SPDT ON-(ON) 6A PNL TOGGLE | Rapid Electronics |
1P on-(on) slv contact toggle switch,6A | RS |
Toggle Switch, Spdt, 6A, 250V | Newark Electronics |
SWITCH, SPDT, 6A, 250VAC, ON-(ON) | element14 |
F Series Toggle Switch 1-Pole ON-(ON) Standard Toggle Silver Contacts Leadwire Hooking Type Terminal | Avnet America |
Where can I find additional details, specifications and documents for a FTF0904?
Additional datasheets, footprints and schematics for FTF0904 are listed on our Part Details page. You can also find images and similar parts to FTF0904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTF0904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTF0904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTF0904 fall under?
The FTF0904 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FTF0904 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTF0904 you can contact the distributor directly for product support, shipping queries etc.
Is the FTF0904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTF0904 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for FTF0904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTF0904 often in real-time on the comparison pages.
What if I can't find stock of FTF0904?
You can fill out our help required form which you can use to request a quote for FTF0904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.