FTCO3V455A1 Power Modules by ON Semiconductor

Automotive Power Integrated Module (PIM), MOSFET, 40 V, 150 A

Status: Active
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The FTCO3V455A1 is a 40 V low Rds(on) automotive qualified power integrated module (PIM) featuring a 3-phase MOSFET inverter optimized for 12 V battery systems. It includes a precision shunt resistor for current sensing an NTC for temperature sensing and an RCsnubber circuit. The module utilizes trench MOSFET technology and it is designed to provide a very compact and high performance variable speed motor drive for applications like electric power steering, electro-hydraulic power steering, electric water pumps,electric oil pumps. The power module is UL compliant.

Prices starting from US$21.78


Distributor Starting From Stock
Logo for Avnet America Avnet America US$27.26
-
Buy Now
View Full Pricing & Stock Comparison

Features

40V-150A 3-phase trench MOSFET inverter bridge
1% precision shunt current sensing
Temperature sensing
DBC substrate
100% lead free and RoHS compliant 2000/53/C directive
UL94V-0 compliant
Isolation rating of 2500Vrms/min
Mounting through screws

Specifications

Description FTCO3V455A1
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Configuration 3-phase Inverter with Sense Resistor
VBR Max (V) 40
RDS(on) Max (mΩ) 1.66
Package Type APM-19

Alternative Descriptions

MOSFET MODULE, 6 N-CH, 40V, 150A | Farnell
3-Phase Inverter Automotive Power Module 19-Pin DIP Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FTCO3V455A1?

Additional datasheets, footprints and schematics for FTCO3V455A1 are listed on our Part Details page. You can also find images and similar parts to FTCO3V455A1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FTCO3V455A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTCO3V455A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FTCO3V455A1 fall under?

The FTCO3V455A1 is listed under Discrete & Power Modules > Power Modules > MOSFET Modules.

Can I view similar or alternative parts?

You can view similar parts to FTCO3V455A1 when available in the MOSFET Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FTCO3V455A1 you can contact the distributor directly for product support, shipping queries etc.

Is the FTCO3V455A1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FTCO3V455A1 have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for FTCO3V455A1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FTCO3V455A1 often in real-time on the comparison pages.

What if I can't find stock of FTCO3V455A1?

You can fill out our help required form which you can use to request a quote for FTCO3V455A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay