Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | LEMO |
---|---|
Convert From Positions | 2Positions |
Convert From Gender | Plug |
Convert To Positions | 2Positions |
Convert To Gender | Jack, Jack |
RoHS Compliant | Yes |
Circular Push Pull Connectors PLUG T-RECPT 2CTS | Sager |
Adaptor, Lemo Plug - Jack/Jack, 2 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a FTA.0S.302.CLF?
Additional datasheets, footprints and schematics for FTA.0S.302.CLF are listed on our Part Details page. You can also find images and similar parts to FTA.0S.302.CLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTA.0S.302.CLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTA.0S.302.CLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTA.0S.302.CLF fall under?
The FTA.0S.302.CLF is listed under Connectors > Inter Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to FTA.0S.302.CLF when available in the Inter Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTA.0S.302.CLF you can contact the distributor directly for product support, shipping queries etc.
Is the FTA.0S.302.CLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTA.0S.302.CLF have stock available?
Authorised distributors including Sager and Newark Electronics have stock available or on a lead time for FTA.0S.302.CLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTA.0S.302.CLF often in real-time on the comparison pages.
What if I can't find stock of FTA.0S.302.CLF?
You can fill out our help required form which you can use to request a quote for FTA.0S.302.CLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.