FT91012699N Soldering Stations & Accessories by Weller

FUME EXTRACTOR 120VA 240V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$677.89

Distributor Stock
Logo for Farnell
Farnell
from US$828.86
39
in stock
Buy Now
Logo for element14
element14
from US$898.95
86
in stock
Buy Now
Logo for Conrad
Conrad
from US$861.99
9
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$677.89
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Demsay
Demsay
-
-
Buy Now

Specifications

Air Volume 150m³/h
Supply Voltage V AC -
Power Rating 120VA
Plug Type -
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

FUME EXTRACTOR 120VA, 240V | element14
Portable smoke extractor, for flexible placement directly below or next to the workstationParticularly large filter surface for longer service lifeSeparately changeable fine dust pre-filter M5Active carbon granulate filter for effective gas cleaningEasy filter changeLarge HEPA H31 filter surface 2.4m² for particularly long filter service lifeVariable power regulation thanks to 4 speed adjustmentsElectronic filter monitoring and filter alarm for a timely filter changeParticularly long product life thanks to powerful EC gas turbineQuick, easy and user-friendly installation thanks to Easy-Click system and table clampExtraction unit with suction arm and funnel nozzle | Conrad
Weller FT91012699N Zero Smog EL Fume Extractor Kit 1 | Rapid Electronics
ZS EL KIT1 1x0F15 1xALFA 230V F/G | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FT91012699N?

Additional datasheets, footprints and schematics for FT91012699N are listed on our Part Details page. You can also find images and similar parts to FT91012699N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FT91012699N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT91012699N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FT91012699N fall under?

The FT91012699N is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.

Can I view similar or alternative parts?

You can view similar parts to FT91012699N when available in the Fume Extraction range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FT91012699N you can contact the distributor directly for product support, shipping queries etc.

Is the FT91012699N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FT91012699N have stock available?

Authorised distributors including element14, Farnell, Conrad, Rapid Electronics and Boersig have stock available or on a lead time for FT91012699N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FT91012699N often in real-time on the comparison pages.

What if I can't find stock of FT91012699N?

You can fill out our help required form which you can use to request a quote for FT91012699N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.