Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Air Volume | 190m³/h |
---|---|
Supply Voltage V AC | 230V |
Power Rating | 200W |
Plug Type | EU UK |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
ZERO SMOG 2 KIT2 2x0F15 2xFT-NL 230V F/G | Boersig |
Where can I find additional details, specifications and documents for a FT91007699N?
Additional datasheets, footprints and schematics for FT91007699N are listed on our Part Details page. You can also find images and similar parts to FT91007699N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT91007699N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT91007699N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT91007699N fall under?
The FT91007699N is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to FT91007699N when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT91007699N you can contact the distributor directly for product support, shipping queries etc.
Is the FT91007699N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT91007699N have stock available?
Authorised distributors including Boersig have stock available or on a lead time for FT91007699N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT91007699N often in real-time on the comparison pages.
What if I can't find stock of FT91007699N?
You can fill out our help required form which you can use to request a quote for FT91007699N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.