Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$535.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$535.65
|
No stock
|
Buy Now |
Air Volume | 190m³/h |
---|---|
Supply Voltage V AC | - |
Power Rating | 200W |
Plug Type | EU UK |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a FT91004699.?
Additional datasheets, footprints and schematics for FT91004699. are listed on our Part Details page. You can also find images and similar parts to FT91004699. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT91004699. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT91004699. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT91004699. fall under?
The FT91004699. is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to FT91004699. when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT91004699. you can contact the distributor directly for product support, shipping queries etc.
Is the FT91004699. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT91004699. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FT91004699..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT91004699. often in real-time on the comparison pages.
What if I can't find stock of FT91004699.?
You can fill out our help required form which you can use to request a quote for FT91004699. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.