Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.02
|
2,038
in stock
|
Buy Now | |
element14
from US$4.51
|
17,870
in stock
|
Buy Now | |
Newark Electronics
from US$4.79
|
16,340
in stock
|
Buy Now | |
Farnell
from US$4.16
|
16,255
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.99
|
10,124
in stock
|
Buy Now | |
SOS electronic
from US$4.96
|
2,994
in stock
|
Buy Now | |
Micros
from US$5.41
|
445
in stock
|
Buy Now |
IC Function | Embedded Video Engine |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
IC Package Type | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
IC, EMBEDDED VIDEO ENGINE, VQFN48 | element14 |
Ic, Embedded Video Engine, Vqfn48 | Newark Electronics |
IC: multimedia controller | Transfer Multisort Elektronik |
Embedded Video Engine Chip QFN48 Reel | SOS electronic |
FT800 Embedded Video Engine, QFN48 | RS |
Embedded Video Engine - Graphic/Audio/Touch-Screen Controller | Micros |
Where can I find additional details, specifications and documents for a FT800Q-R?
Additional datasheets, footprints and schematics for FT800Q-R are listed on our Part Details page. You can also find images and similar parts to FT800Q-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT800Q-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT800Q-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT800Q-R fall under?
The FT800Q-R is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to FT800Q-R when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT800Q-R you can contact the distributor directly for product support, shipping queries etc.
Is the FT800Q-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT800Q-R have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and SOS electronic have stock available or on a lead time for FT800Q-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT800Q-R often in real-time on the comparison pages.
What if I can't find stock of FT800Q-R?
You can fill out our help required form which you can use to request a quote for FT800Q-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.