Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Pin Diameter | 3.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
3.5 mm audio jack | Conrad |
Audio Conn, Stereo, 3.5Mm, Plug, 3Pos | Newark Electronics |
AUDIO CONN, STEREO, 3.5MM, PLUG, 3POS | Farnell |
Where can I find additional details, specifications and documents for a FT6301?
Additional datasheets, footprints and schematics for FT6301 are listed on our Part Details page. You can also find images and similar parts to FT6301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT6301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT6301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT6301 fall under?
The FT6301 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FT6301 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT6301 you can contact the distributor directly for product support, shipping queries etc.
Is the FT6301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT6301 have stock available?
Authorised distributors including Conrad, Newark Electronics, Farnell and element14 have stock available or on a lead time for FT6301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT6301 often in real-time on the comparison pages.
What if I can't find stock of FT6301?
You can fill out our help required form which you can use to request a quote for FT6301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.