Status: | Unknown |
---|---|
Series: | FloorTrak Series |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | PVC (Polyvinylchloride) |
Cable Protector Color | Black |
External Length | 7.62m |
External Width | 82.6mm |
Product Range | FloorTrak Series |
RoHS Compliant | Yes |
Cable Cover, Pvc, 27.9Mm, Black | Newark Electronics |
Raceway, 1-Piece Overfloor | Carlton-Bates |
Where can I find additional details, specifications and documents for a FT4BK25?
Additional datasheets, footprints and schematics for FT4BK25 are listed on our Part Details page. You can also find images and similar parts to FT4BK25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT4BK25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT4BK25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT4BK25 fall under?
The FT4BK25 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to FT4BK25 when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT4BK25 you can contact the distributor directly for product support, shipping queries etc.
Is the FT4BK25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FT4BK25 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for FT4BK25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT4BK25 often in real-time on the comparison pages.
What if I can't find stock of FT4BK25?
You can fill out our help required form which you can use to request a quote for FT4BK25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.