Status: | Unknown |
---|---|
Series: | FloorTrak Series |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | PVC (Polyvinylchloride) |
Cable Protector Color | Black |
External Length | 1.52m |
External Width | 78.2mm |
Product Range | FloorTrak Series |
External Height | 19.1mm |
RoHS Compliant | Yes |
Cable Cover, Pvc, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a FT3BK5?
Additional datasheets, footprints and schematics for FT3BK5 are listed on our Part Details page. You can also find images and similar parts to FT3BK5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT3BK5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT3BK5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT3BK5 fall under?
The FT3BK5 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to FT3BK5 when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT3BK5 you can contact the distributor directly for product support, shipping queries etc.
Is the FT3BK5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FT3BK5 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for FT3BK5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT3BK5 often in real-time on the comparison pages.
What if I can't find stock of FT3BK5?
You can fill out our help required form which you can use to request a quote for FT3BK5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.