Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | USB to FIFO |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.25V |
Interface Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.8V to 5.25V 3.3V to 5.25V |
Termination Type | Surface Mount Device |
IC, USB TO FIFO, SMD, QFN-32, 245 | element14 |
Usb Fifo Interface, Qfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a FT245RQ-REEL?
Additional datasheets, footprints and schematics for FT245RQ-REEL are listed on our Part Details page. You can also find images and similar parts to FT245RQ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT245RQ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT245RQ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT245RQ-REEL fall under?
The FT245RQ-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT245RQ-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT245RQ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the FT245RQ-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT245RQ-REEL have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FT245RQ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT245RQ-REEL often in real-time on the comparison pages.
What if I can't find stock of FT245RQ-REEL?
You can fill out our help required form which you can use to request a quote for FT245RQ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.