Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | USB to FIFO |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.25V |
Interface Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.8V to 5.25V 3.3V to 5.25V |
Termination Type | Surface Mount Device |
INTERFACE, USB TO FIFO, 28SSOP | element14 |
Usb Fifo Interface, 28-Ssop | Newark Electronics |
USB to parallel FIFO SSOP28 FT245RL | RS |
Where can I find additional details, specifications and documents for a FT245RL-REEL?
Additional datasheets, footprints and schematics for FT245RL-REEL are listed on our Part Details page. You can also find images and similar parts to FT245RL-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT245RL-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT245RL-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT245RL-REEL fall under?
The FT245RL-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT245RL-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT245RL-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the FT245RL-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT245RL-REEL have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Micros have stock available or on a lead time for FT245RL-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT245RL-REEL often in real-time on the comparison pages.
What if I can't find stock of FT245RL-REEL?
You can fill out our help required form which you can use to request a quote for FT245RL-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.