Status: | Unknown |
---|---|
Series: | USB to UART Interface |
RoHS: | Unknown |
Bridge Type | USB to UART |
---|---|
Supply Voltage Min | 2.97V |
Supply Voltage Max | 5.5V |
Interface Case Style | DFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | USB to UART Interface |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Usb To Uart Bridge, -40 To 85Deg C | Newark Electronics |
INTERFACE, USB TO UART, DFN-12 | element14 |
USB Full Speed to Basic UART IC with USB | RS |
USB Full Speed to Basic UART IC with USB Charger Detection | FTDI FT234XD-R | RS Americas |
Where can I find additional details, specifications and documents for a FT234XD-R?
Additional datasheets, footprints and schematics for FT234XD-R are listed on our Part Details page. You can also find images and similar parts to FT234XD-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT234XD-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT234XD-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT234XD-R fall under?
The FT234XD-R is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT234XD-R when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT234XD-R you can contact the distributor directly for product support, shipping queries etc.
Is the FT234XD-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT234XD-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for FT234XD-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT234XD-R often in real-time on the comparison pages.
What if I can't find stock of FT234XD-R?
You can fill out our help required form which you can use to request a quote for FT234XD-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.