Status: | Unknown |
---|---|
Series: | FT232 |
RoHS: | Unknown |
Prices starting from US$2.96
Bridge Type | USB to UART |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.25V |
Interface Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | FT232 |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.8V to 5.25V 3.3V to 5.25V |
USB to serial TTL level UART FT232RL | RS |
Usb Uart Interface, Ssop-28 | Newark Electronics |
IC, USB TO UART, SMD, 28SSOP | element14 |
USB-to-UART 1-CH 256byte FIFO 5V 28-Pin SSOP T/R | Kruse |
USB Full Speed to Serial UART IC, Includes Oscillator and EEPROM - SSOP-28 | Future Electronics |
Where can I find additional details, specifications and documents for a FT232RL-REEL?
Additional datasheets, footprints and schematics for FT232RL-REEL are listed on our Part Details page. You can also find images and similar parts to FT232RL-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT232RL-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT232RL-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT232RL-REEL fall under?
The FT232RL-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT232RL-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT232RL-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the FT232RL-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT232RL-REEL have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Kruse have stock available or on a lead time for FT232RL-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT232RL-REEL often in real-time on the comparison pages.
What if I can't find stock of FT232RL-REEL?
You can fill out our help required form which you can use to request a quote for FT232RL-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.