Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | USB to UART FIFO |
---|---|
Supply Voltage Min | 1.62V |
Supply Voltage Max | 1.98V |
Interface Case Style | VQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Interface Bridge, Usb-Uart/Fifo, Qfn-64 | Newark Electronics |
INTERFACE BRIDGE, USB-UART/FIFO, QFN-64 | element14 |
USB Hi-Speed to Dual Channel Serial UART/FIFO/JTAG/SPI/I2C IC, QFN-56 | FTDI FT2232H-56Q-REEL | RS Americas |
Where can I find additional details, specifications and documents for a FT2232H-56Q-REEL?
Additional datasheets, footprints and schematics for FT2232H-56Q-REEL are listed on our Part Details page. You can also find images and similar parts to FT2232H-56Q-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT2232H-56Q-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT2232H-56Q-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT2232H-56Q-REEL fall under?
The FT2232H-56Q-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT2232H-56Q-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT2232H-56Q-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the FT2232H-56Q-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT2232H-56Q-REEL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for FT2232H-56Q-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT2232H-56Q-REEL often in real-time on the comparison pages.
What if I can't find stock of FT2232H-56Q-REEL?
You can fill out our help required form which you can use to request a quote for FT2232H-56Q-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.