FT0618MH00TU Thyristors by Fagor Electronic Components

TRIAC 600V 6A TO-220AB

Status: Unknown
Series: FT06xxxH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now

Specifications

Peak Repetitive Off-State Voltage Vdrm 600V
On State RMS Current IT(rms) 6A
Triac Case Style TO-220AB
Gate Trigger Current Max (QI) Igt 25mA
Gate Trigger Voltage Max Vgt 1.3V
Peak Gate Power -
Peak Non Rep Surge Current Itsm 50Hz 60A
Holding Current Max Ih 25mA
No. of Pins 3Pins
Operating Temperature Max 125°C
Product Range FT06xxxH Series
MSL MSL 3 - 168 hours

Alternative Descriptions

TRIAC, 600V, 6A, TO-220AB | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FT0618MH00TU?

Additional datasheets, footprints and schematics for FT0618MH00TU are listed on our Part Details page. You can also find images and similar parts to FT0618MH00TU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FT0618MH00TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT0618MH00TU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FT0618MH00TU fall under?

The FT0618MH00TU is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.

Can I view similar or alternative parts?

You can view similar parts to FT0618MH00TU when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FT0618MH00TU you can contact the distributor directly for product support, shipping queries etc.

Is the FT0618MH00TU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FT0618MH00TU have stock available?

Authorised distributors including Farnell have stock available or on a lead time for FT0618MH00TU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FT0618MH00TU often in real-time on the comparison pages.

What if I can't find stock of FT0618MH00TU?

You can fill out our help required form which you can use to request a quote for FT0618MH00TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay