FSTMABL Fibre Optic Attenuators & Connectors by Panduit

ST FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager Sager
-
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for element14 element14
-
Buy Now
Logo for Carlton-Bates Carlton-Bates
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Fibre Optic Connector Type ST
Fibre Type Multimode
Fibre Diameter 62.5µm / 125µm
Connector Body Material Ceramic Body
Product Range -
Body Material Zirconia Ceramic

Alternative Descriptions

Conn ST Multimode Simplex PL ST Cable Mount 0.15dB | Avnet America
ST MM Connector (3mm & 900um) | Mouser Electronics
St Fiber Optic Connector 62.5/125¼M Multimode | Newark Electronics
ST FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE | Farnell
Field Polish ST SimpleX Pot & Polish Style OM1/OM2 Connector | RS Americas
Optic Connector, Singlemode Fiber, 900 um Bare Buffer/3.0 mm Jacketed Cable, Zirconia Ferrule, Black | Carlton-Bates

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FSTMABL?

Additional datasheets, footprints and schematics for FSTMABL are listed on our Part Details page. You can also find images and similar parts to FSTMABL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FSTMABL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSTMABL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FSTMABL fall under?

The FSTMABL is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.

Can I view similar or alternative parts?

You can view similar parts to FSTMABL when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FSTMABL you can contact the distributor directly for product support, shipping queries etc.

Is the FSTMABL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FSTMABL have stock available?

Authorised distributors including Sager, Avnet America, Mouser Electronics, Newark Electronics and Farnell have stock available or on a lead time for FSTMABL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FSTMABL often in real-time on the comparison pages.

What if I can't find stock of FSTMABL?

You can fill out our help required form which you can use to request a quote for FSTMABL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay