Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Socket |
---|---|
Thermocouple Type | J |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Standard Receptacle |
Colour | Black |
External Depth | 31.5mm |
External Length / Height | 38.1mm |
External Width | 18.5mm |
For Use With | J Type Thermocouple |
Operating Temperature Max | 220°C |
Panel Cutout Size | 13 x 27 mm |
Termination Method | Screw |
Thermocouple Socket | Newark Electronics |
SOCKET, STANDARD PANEL, T/C TYPE J | element14 |
Where can I find additional details, specifications and documents for a FSTC-J-FF?
Additional datasheets, footprints and schematics for FSTC-J-FF are listed on our Part Details page. You can also find images and similar parts to FSTC-J-FF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSTC-J-FF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSTC-J-FF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSTC-J-FF fall under?
The FSTC-J-FF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FSTC-J-FF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSTC-J-FF you can contact the distributor directly for product support, shipping queries etc.
Is the FSTC-J-FF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSTC-J-FF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FSTC-J-FF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSTC-J-FF often in real-time on the comparison pages.
What if I can't find stock of FSTC-J-FF?
You can fill out our help required form which you can use to request a quote for FSTC-J-FF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.