FST3126MX Part Information
Details for FST3126MX by ON Semiconductor
Semiconductors - ICs>Logic>Universal Bus Functions
Featured Distributor
Pricing
Break | Price |
---|---|
5 | 0.4260 |
50 | 0.3770 |
100 | 0.2290 |
250 | 0.2030 |
500 | 0.1770 |
1000 | 0.1510 |
5000 | 0.1430 |
10000 | 0.1350 |
Stock Information
Details
Part Specifications
No. of Channels | 4Channels |
Output Current | 128mA |
Logic Type | Bus Switch |
Input Level | TTL |
No. of Pins | 14Pins |
Logic Case Style | NSOIC |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a FST3126MX?
Additional datasheets, footprints and schematics for FST3126MX are listed in our Part Details tab. You can also find the FST3126MX image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FST3126MX in the Pricing & Inventory tab next to part details. You can view FST3126MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FST3126MX fall under?
The FST3126MX is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to FST3126MX when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FST3126MX you can contact the distributor directly for product support, shipping queries etc.
Is the FST3126MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for FST3126MX have stock available?
There is no stock from authorised distributors for FST3126MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FST3126MX often in real-time on the comparison pages.
What if I can't find stock of FST3126MX?
You can fill out our help required form which you can use to request a quote for FST3126MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.