No. of Channels | 20Channels |
---|---|
Output Current | 64mA |
Logic Type | Multiplexer / Demultiplexer Bus Switch |
Input Level | 2V |
No. of Pins | 48Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 4V |
RoHS Compliant | Yes |
LEVEL SHIFTERS | Farnell |
Where can I find additional details, specifications and documents for a FST16861MTDX?
Additional datasheets, footprints and schematics for FST16861MTDX are listed on our Part Details page. You can also find images and similar parts to FST16861MTDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FST16861MTDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FST16861MTDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FST16861MTDX fall under?
The FST16861MTDX is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to FST16861MTDX when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FST16861MTDX you can contact the distributor directly for product support, shipping queries etc.
Is the FST16861MTDX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FST16861MTDX have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FST16861MTDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FST16861MTDX often in real-time on the comparison pages.
What if I can't find stock of FST16861MTDX?
You can fill out our help required form which you can use to request a quote for FST16861MTDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.