Status: | Unknown |
---|---|
Series: | FST16 Series |
RoHS: | Unknown |
Prices starting from US$63.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$63.88
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 35V |
---|---|
Forward Current If(AV) | 160A |
Forward Voltage VF Max | 750mV |
Diode Module Configuration | Dual Common Cathode |
Product Range | FST16 Series |
SVHC | No SVHC (17-Dec-2015) |
Diode Case Style | TO-249AB |
Diode Configuration | Dual Common Cathode |
Diode Type | Schottky |
Forward Surge Current Ifsm Max | 1.2kA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Schottky Rectifier, 35V, 160A, To-249Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a FST16035?
Additional datasheets, footprints and schematics for FST16035 are listed on our Part Details page. You can also find images and similar parts to FST16035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FST16035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FST16035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FST16035 fall under?
The FST16035 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to FST16035 when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FST16035 you can contact the distributor directly for product support, shipping queries etc.
Is the FST16035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FST16035 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FST16035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FST16035 often in real-time on the comparison pages.
What if I can't find stock of FST16035?
You can fill out our help required form which you can use to request a quote for FST16035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.