Status: | Unknown |
---|---|
Series: | FST Series |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | 170°C |
Resistance | 500ohm |
Product Range | FST Series |
RTD Temperature Sensor 0805 to 500 Ohm, FST Series | Ohmite FST08-B-500E | RS Americas |
Rtd Sensor, Class B, Thin Film, 500R | Newark Electronics |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a FST08-B-500E?
Additional datasheets, footprints and schematics for FST08-B-500E are listed on our Part Details page. You can also find images and similar parts to FST08-B-500E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FST08-B-500E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FST08-B-500E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FST08-B-500E fall under?
The FST08-B-500E is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FST08-B-500E when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FST08-B-500E you can contact the distributor directly for product support, shipping queries etc.
Is the FST08-B-500E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FST08-B-500E have stock available?
Authorised distributors including RS Americas, Newark Electronics and Richardson RFPD have stock available or on a lead time for FST08-B-500E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FST08-B-500E often in real-time on the comparison pages.
What if I can't find stock of FST08-B-500E?
You can fill out our help required form which you can use to request a quote for FST08-B-500E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.