Status: | Unknown |
---|---|
Series: | FSRLF Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 8.7mm x 3.7mm |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | FSRLF Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal Mounting Type | SMD |
Frequency | 32.768kHz |
Frequency Stability | -0.04ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Oscillator, Tuning Fork,32.768kHz, Miniature, SMD,+/-20ppm,-40 to +85ppm,50kOhms | Fox Electronics FSRLF327 | RS Americas |
CRYSTAL, 32.768KHZ, 12.5PF, SMD | Farnell |
Where can I find additional details, specifications and documents for a FSRLF327?
Additional datasheets, footprints and schematics for FSRLF327 are listed on our Part Details page. You can also find images and similar parts to FSRLF327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSRLF327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSRLF327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSRLF327 fall under?
The FSRLF327 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FSRLF327 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSRLF327 you can contact the distributor directly for product support, shipping queries etc.
Is the FSRLF327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSRLF327 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for FSRLF327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSRLF327 often in real-time on the comparison pages.
What if I can't find stock of FSRLF327?
You can fill out our help required form which you can use to request a quote for FSRLF327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.