FSQ321 AC-DC Power Conversion by ON Semiconductor

650V Integrated Power Switch with Valley Switching control for 10Watt offline flyback converters

Status: Unknown
Series: FSQ321
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

A Valley Switching Converter generally shows lower EMI and higher power conversion efficiency than a conventional hard-switched converter with a fixed switching frequency. The FSQ-series is an integrated Pulse-Width Modulation (PWM) controller and SenseFET specifically designed for valley switching operation with minimal external components. The PWM controller includes an integrated fixed-frequency oscillator, Under-Voltage Lockout, Leading Edge Blanking (LEB), optimized gate driver, internal soft-start, temperature-compensated precise current sources for loop compensation, and self-protection circuitry. Compared with discrete MOSFET and PWM controller solutions, the FSQ-series reduces total cost, component count, size and weight; while simultaneously increasing efficiency, productivity, and system reliability. This device provides a basic platform that is well suited for cost-effective designs of valley switching fly-back converters.

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for RS
RS
from US$0.49
20
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.36
1,450
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.44
-
Buy Now

Features

Optimized for Valley Switching (VSC)
Low EMI through Variable Frequency Control andInherent Frequency Modulation
High Efficiency through Minimum Voltage Switching
Narrow frequency Variation Range over Wide Load andInput Voltage Variation
Advanced Burst-Mode Operation for Low StandbyPower Consumption
Pulse-by-Pulse Current Limit
Various Protection functions: Over Load Protection(OLP), Over Voltage Protection (OVP), AbnormalOver Current Protection (AOCP), Internal ThermalShutdown (TSD)
Under Voltage Lock Out (UVLO) with Hysteresis
Internal Start-up Circuit
Internal High-Voltage Sense FET (650V)
Built-in Soft-Start (15ms)
Applications
DVD/Set Top Boxes

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

FSQ321 Series 25 V 95 kHz Through Hole Power Switch - DIP-8 | Future Electronics
Power Switch 0.53A 8-Pin PDIP | RS
POWER LOAD DISTRIBUTION SWITCHES | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FSQ321?

Additional datasheets, footprints and schematics for FSQ321 are listed on our Part Details page. You can also find images and similar parts to FSQ321 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FSQ321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSQ321 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FSQ321 fall under?

The FSQ321 is listed under Power Management > AC-DC Power Conversion > Offline Regulators.

Can I view similar or alternative parts?

You can view similar parts to FSQ321 when available in the Offline Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FSQ321 you can contact the distributor directly for product support, shipping queries etc.

Is the FSQ321 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FSQ321 have stock available?

Authorised distributors including Future Electronics, RS and Farnell have stock available or on a lead time for FSQ321.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FSQ321 often in real-time on the comparison pages.

What if I can't find stock of FSQ321?

You can fill out our help required form which you can use to request a quote for FSQ321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay