Status: | Active |
---|---|
Series: | FSQ0265RN |
RoHS: | Compliant |
Optimized for Valley Switching (VSC) |
Low EMI through Variable Frequency Control andInherent Frequency Modulation |
High Efficiency through Minimum Voltage Switching |
Narrow frequency Variation Range over Wide Load andInput Voltage Variation |
Advanced Burst-Mode Operation for Low StandbyPower Consumption |
Pulse-by-Pulse Current Limit |
Various Protection functions: Over Load Protection(OLP), Over Voltage Protection (OVP), AbnormalOver Current Protection (AOCP), Internal ThermalShutdown (TSD) |
Under Voltage Lock Out (UVLO) with Hysteresis |
Internal Start-up Circuit |
Internal High-Voltage Sense FET (650V) |
Built-in Soft-Start (15ms) |
Applications |
---|
DVD/Set Top Boxes |
Description | FSQ0265RN |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | Variable |
RDS(ON) Typ (Ω) | 5 |
V(BR)DSS Max (V) | 650 |
IPeak (mA) | 1200 |
HV Start-up Min (V) | Yes |
UVLO | Yes |
Short Circuit Protection | Yes |
Latch | No |
Package Type | PDIP-8 |
POWER LOAD DISTRIBUTION SWITCHES | Farnell |
Pwm Controller, 15V, 8-Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a FSQ0265RN?
Additional datasheets, footprints and schematics for FSQ0265RN are listed on our Part Details page. You can also find images and similar parts to FSQ0265RN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSQ0265RN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSQ0265RN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSQ0265RN fall under?
The FSQ0265RN is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSQ0265RN when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSQ0265RN you can contact the distributor directly for product support, shipping queries etc.
Is the FSQ0265RN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSQ0265RN have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FSQ0265RN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSQ0265RN often in real-time on the comparison pages.
What if I can't find stock of FSQ0265RN?
You can fill out our help required form which you can use to request a quote for FSQ0265RN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.