Status: | Unknown |
---|---|
Series: | Flexstrip/FSN Series |
RoHS: | Unknown |
Connector Type A | Straight Pin |
---|---|
Connector Type B | Straight Pin |
No. of Positions | 30Ways |
Cable Length - Imperial | 1" |
Cable Length - Metric | 25.4mm |
Connector Pitch | 2.54mm |
Cable Pitch | 73.66mm |
Product Range | Flexstrip/FSN Series |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Cable Length | 1" |
Cable Type | Flat (Ribbon) |
Colour | Grey |
Conductor Make-up | 1/24AWG |
Current Rating | 3A |
External Width | 74.9mm |
Impedance | 107ohm |
Jacket Colour | Grey |
Jacket Material | FR Meta-Aramid |
No. of Contacts | 30Contacts |
No. of Cores | 30Core |
No. of Max Strands x Strand Size | Solid |
Operating Temperature Max | +125°C |
PCB Hole Diameter | 1mm |
Pitch Spacing | 2.54mm |
Voltage Rating | 200VAC |
RIBBON CABLE, 30WAY, 1" | element14 |
Ribbon jumper 30 pin,1in.L, pitch 0.1in. | Allied Electronics |
Where can I find additional details, specifications and documents for a FSN-21A-30?
Additional datasheets, footprints and schematics for FSN-21A-30 are listed on our Part Details page. You can also find images and similar parts to FSN-21A-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSN-21A-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSN-21A-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSN-21A-30 fall under?
The FSN-21A-30 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to FSN-21A-30 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSN-21A-30 you can contact the distributor directly for product support, shipping queries etc.
Is the FSN-21A-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSN-21A-30 have stock available?
Authorised distributors including element14, Newark Electronics, Allied Electronics and Farnell have stock available or on a lead time for FSN-21A-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSN-21A-30 often in real-time on the comparison pages.
What if I can't find stock of FSN-21A-30?
You can fill out our help required form which you can use to request a quote for FSN-21A-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.