Status: | Unknown |
---|---|
Series: | FSMLF Series |
RoHS: | Unknown |
Product Range | FSMLF Series |
---|---|
Frequency Nom | 32.768kHz |
Frequency Stability + / - | - |
Frequency Tolerance + / - | 20ppm |
Crystal Case | SMD 10.41mm x 3.56mm |
Load Capacitance | 12.5pF |
Oscillator, Tuning Fork,32.768kHz, Miniature, SMD,+/-20ppm,-40 to +85ppm,50kOhms | Fox Electronics FSMLF-327 | RS Americas |
Where can I find additional details, specifications and documents for a FSMLF327.?
Additional datasheets, footprints and schematics for FSMLF327. are listed on our Part Details page. You can also find images and similar parts to FSMLF327. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMLF327. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMLF327. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMLF327. fall under?
The FSMLF327. is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to FSMLF327. when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMLF327. you can contact the distributor directly for product support, shipping queries etc.
Is the FSMLF327. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMLF327. have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for FSMLF327..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMLF327. often in real-time on the comparison pages.
What if I can't find stock of FSMLF327.?
You can fill out our help required form which you can use to request a quote for FSMLF327. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.