Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Internal Diameter | 7.6mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 19.1mm |
I.D. Min | 7.6mm |
RoHS Compliant | No |
SOLDER SLEEVE, CLR, 7.6/7.1MM, PK100 | Farnell |
Shrinkable Soldering Sleeve, Transparent | Newark Electronics |
Where can I find additional details, specifications and documents for a FSLV26 CL076?
Additional datasheets, footprints and schematics for FSLV26 CL076 are listed on our Part Details page. You can also find images and similar parts to FSLV26 CL076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSLV26 CL076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSLV26 CL076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSLV26 CL076 fall under?
The FSLV26 CL076 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Solder Sleeves.
Can I view similar or alternative parts?
You can view similar parts to FSLV26 CL076 when available in the Solder Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSLV26 CL076 you can contact the distributor directly for product support, shipping queries etc.
Is the FSLV26 CL076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSLV26 CL076 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FSLV26 CL076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSLV26 CL076 often in real-time on the comparison pages.
What if I can't find stock of FSLV26 CL076?
You can fill out our help required form which you can use to request a quote for FSLV26 CL076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.