Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | MCF52 |
Kit Application Type | Sensing - Motion Vibration Shock |
Application Sub Type | - |
Core Architecture | ColdFire |
Core Sub-Architecture | ColdFire v2 |
Silicon Family Name | MCF5225x |
Kit Contents | Tower Mechatronics Board with ColdFire MCF52259 4 PWM Controlled RC Servos |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Metal 4x DOF biped robot ColdFire MCF52259 accelerometer expandable with more sensors |
Kit Features | Expandable with Additional Plug-in Sensors Metal 4 Degrees of Freedom Walking Biped Robot |
Mechatronics Robot Kit, With Tower-Mech Board | Newark Electronics |
Mechatronics Tower Robot Board | Avnet America |
MECHATRONICS ROBOT KIT, W / TWR-MECH | element14 |
Where can I find additional details, specifications and documents for a FSLBOT?
Additional datasheets, footprints and schematics for FSLBOT are listed on our Part Details page. You can also find images and similar parts to FSLBOT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSLBOT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSLBOT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSLBOT fall under?
The FSLBOT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to FSLBOT when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSLBOT you can contact the distributor directly for product support, shipping queries etc.
Is the FSLBOT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSLBOT have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for FSLBOT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSLBOT often in real-time on the comparison pages.
What if I can't find stock of FSLBOT?
You can fill out our help required form which you can use to request a quote for FSLBOT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.