Status: | Active |
---|---|
Series: | FSL518 |
RoHS: | Compliant |
Rugged 800V FET with 6.3Ω Typ. RDS(on) with Built-in HV current source for start up |
Fine-tunable Skip Mode Operation |
Integrated Line Compensation |
Line Brown-in, Brown-out Function |
Line Over-voltage Protection (LOVP) |
Fsw options: 100 & 130 kHz |
Peak Current: FSL518A = 610mA and FSL518H = 460 mA |
Seamless implementation of isolated and non-isolated topologies |
Benefits |
---|
Easy and Rugged design with minimal external components |
High Efficiency across all operating conditions |
Constant Maximum power Limitation |
Robust design in case of poor Ac grid network |
Robust design in case of poor Ac grid network |
Allows design trade-offs between space and efficiency |
Design versatility |
Design flexibility |
Applications |
---|
Auxiliary & Stand-by Power Supply |
Low to medium Power Chargers & Adapters |
E-Meters |
Consumer Equipment Power Supply |
End Products |
---|
Major Home Appliances power supplies |
White Goods (Air-con, Fridges, Washing machines, ....) |
Industrial equipments |
Description | FSL518, 800V FET Switcher -8-Ohm/100 kHz - DIP-7 |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 100 |
fJitter Typ (%) | Yes |
Stand-by Mode | Yes |
RDS(ON) Typ (Ω) | 6.3 |
V(BR)DSS Max (V) | 800 |
IPeak (mA) | 610 |
HV Start-up Min (V) | Yes |
DSS (mA) | 4 |
UVLO | 8 |
Short Circuit Protection | Yes |
Over Power Compensation | Yes |
Brown-out | Yes |
Latch | No |
Package Type | PDIP-7 |
FSL518APG Power Switch ICs | RS |
AC/DC CONV, FLYBACK, 14W, -40 TO 125DEGC | element14 |
Ac/Dc Conv, Flyback, 14W, -40 To 125Degc Rohs Compliant: Yes |Onsemi FSL518APG | Newark Electronics |
Where can I find additional details, specifications and documents for a FSL518APG?
Additional datasheets, footprints and schematics for FSL518APG are listed on our Part Details page. You can also find images and similar parts to FSL518APG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSL518APG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSL518APG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSL518APG fall under?
The FSL518APG is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSL518APG when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSL518APG you can contact the distributor directly for product support, shipping queries etc.
Is the FSL518APG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSL518APG have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for FSL518APG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSL518APG often in real-time on the comparison pages.
What if I can't find stock of FSL518APG?
You can fill out our help required form which you can use to request a quote for FSL518APG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.