Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 85V |
---|---|
Supply Voltage Max | 265V |
Controller IC Case Style | TO-220 |
No. of Pins | 6Pins |
Frequency | 67kHz |
RoHS Compliant | Yes |
Pwm Ctrl, 67Khz, -40 To 125Deg C | Newark Electronics |
PWM CTRL, 67KHZ, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a FSL138MRTWDTU?
Additional datasheets, footprints and schematics for FSL138MRTWDTU are listed on our Part Details page. You can also find images and similar parts to FSL138MRTWDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSL138MRTWDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSL138MRTWDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSL138MRTWDTU fall under?
The FSL138MRTWDTU is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to FSL138MRTWDTU when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSL138MRTWDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FSL138MRTWDTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FSL138MRTWDTU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FSL138MRTWDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSL138MRTWDTU often in real-time on the comparison pages.
What if I can't find stock of FSL138MRTWDTU?
You can fill out our help required form which you can use to request a quote for FSL138MRTWDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.