Status: | Unknown |
---|---|
Series: | FSC Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | FSC Series |
Test Frequency Range | 9kHz to 6GHz |
Sensitivity dBm | -146dBm |
External Height | 158mm |
External Width | 233mm |
External Depth | 350mm |
Weight | 4.5kg |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
SPECTRUM ANALYZER, 9KHZ TO 6GHZ. | element14 |
Where can I find additional details, specifications and documents for a FSC6 (MODEL 06)?
Additional datasheets, footprints and schematics for FSC6 (MODEL 06) are listed on our Part Details page. You can also find images and similar parts to FSC6 (MODEL 06) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSC6 (MODEL 06) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSC6 (MODEL 06) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSC6 (MODEL 06) fall under?
The FSC6 (MODEL 06) is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to FSC6 (MODEL 06) when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSC6 (MODEL 06) you can contact the distributor directly for product support, shipping queries etc.
Is the FSC6 (MODEL 06) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSC6 (MODEL 06) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FSC6 (MODEL 06).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSC6 (MODEL 06) often in real-time on the comparison pages.
What if I can't find stock of FSC6 (MODEL 06)?
You can fill out our help required form which you can use to request a quote for FSC6 (MODEL 06) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.