Status: | Unknown |
---|---|
Series: | FSC Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | FSC Series |
Test Frequency Range | 9kHz to 3GHz |
Sensitivity dBm | -146dBm |
External Height | 158mm |
External Width | 233mm |
External Depth | 350mm |
Weight | 4.5kg |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
SPECTRUM ANALYZER, 9KHZ TO 3GHZ. | Farnell |
Where can I find additional details, specifications and documents for a FSC3 (MODEL 03)?
Additional datasheets, footprints and schematics for FSC3 (MODEL 03) are listed on our Part Details page. You can also find images and similar parts to FSC3 (MODEL 03) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSC3 (MODEL 03) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSC3 (MODEL 03) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSC3 (MODEL 03) fall under?
The FSC3 (MODEL 03) is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to FSC3 (MODEL 03) when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSC3 (MODEL 03) you can contact the distributor directly for product support, shipping queries etc.
Is the FSC3 (MODEL 03) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSC3 (MODEL 03) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FSC3 (MODEL 03).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSC3 (MODEL 03) often in real-time on the comparison pages.
What if I can't find stock of FSC3 (MODEL 03)?
You can fill out our help required form which you can use to request a quote for FSC3 (MODEL 03) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.