FSBS15CH60 Intelligent Power Modules by ON Semiconductor

SMART POWER MODULE, 3-PH, 600V, 15A, PCB MOUNT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

IPM Power Device IGBT
Voltage Rating (Vces / Vdss) 600V
Current Rating (Ic / Id) 15A
Isolation Voltage 2.5kV
IPM Case Style SPM27-BA
IPM Series SPM3
RoHS Compliant Yes

Alternative Descriptions

Smart Power Module, 3-Ph, 600V, 15A, Pcb Mount | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FSBS15CH60?

Additional datasheets, footprints and schematics for FSBS15CH60 are listed on our Part Details page. You can also find images and similar parts to FSBS15CH60 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FSBS15CH60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSBS15CH60 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FSBS15CH60 fall under?

The FSBS15CH60 is listed under Semiconductors - Discretes > Intelligent Power Modules.

Can I view similar or alternative parts?

You can view similar parts to FSBS15CH60 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FSBS15CH60 you can contact the distributor directly for product support, shipping queries etc.

Is the FSBS15CH60 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FSBS15CH60 have stock available?

Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for FSBS15CH60.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FSBS15CH60 often in real-time on the comparison pages.

What if I can't find stock of FSBS15CH60?

You can fill out our help required form which you can use to request a quote for FSBS15CH60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay