Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 10A |
Isolation Voltage | 2.5kV |
IPM Case Style | SPM27-BA |
IPM Series | SPM3 |
RoHS Compliant | Yes |
Smart Power Module, 3-Ph, 600V, 10A, Pcb Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a FSBS10CH60?
Additional datasheets, footprints and schematics for FSBS10CH60 are listed on our Part Details page. You can also find images and similar parts to FSBS10CH60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSBS10CH60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSBS10CH60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSBS10CH60 fall under?
The FSBS10CH60 is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FSBS10CH60 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSBS10CH60 you can contact the distributor directly for product support, shipping queries etc.
Is the FSBS10CH60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FSBS10CH60 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FSBS10CH60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSBS10CH60 often in real-time on the comparison pages.
What if I can't find stock of FSBS10CH60?
You can fill out our help required form which you can use to request a quote for FSBS10CH60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.