Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 10A |
Isolation Voltage | 2.5kV |
IPM Case Style | SPM27-JA |
IPM Series | SPM3 |
RoHS Compliant | Yes |
Smart Power Module, 3-Ph, 600V, 10A Pcb Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a FSBF10CH60BT?
Additional datasheets, footprints and schematics for FSBF10CH60BT are listed on our Part Details page. You can also find images and similar parts to FSBF10CH60BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSBF10CH60BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSBF10CH60BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSBF10CH60BT fall under?
The FSBF10CH60BT is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FSBF10CH60BT when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSBF10CH60BT you can contact the distributor directly for product support, shipping queries etc.
Is the FSBF10CH60BT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FSBF10CH60BT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FSBF10CH60BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSBF10CH60BT often in real-time on the comparison pages.
What if I can't find stock of FSBF10CH60BT?
You can fill out our help required form which you can use to request a quote for FSBF10CH60BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.