Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 20A |
Isolation Voltage | 2500Vrms |
IPM Case Style | SPMCA-027 |
IPM Series | SPM3 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
IPM Mounting Type | PCB |
IPM, IGBT, 20A, 600V, SPMCA-027 | Farnell |
Ipm, Igbt, 20A, 600V, Spmca-027 |Onsemi FSBB20CH60F | Newark Electronics |
Where can I find additional details, specifications and documents for a FSBB20CH60F?
Additional datasheets, footprints and schematics for FSBB20CH60F are listed on our Part Details page. You can also find images and similar parts to FSBB20CH60F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSBB20CH60F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSBB20CH60F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSBB20CH60F fall under?
The FSBB20CH60F is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FSBB20CH60F when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSBB20CH60F you can contact the distributor directly for product support, shipping queries etc.
Is the FSBB20CH60F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSBB20CH60F have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FSBB20CH60F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSBB20CH60F often in real-time on the comparison pages.
What if I can't find stock of FSBB20CH60F?
You can fill out our help required form which you can use to request a quote for FSBB20CH60F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.