Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Fan motor Pump Dish washer Washing machine |
Description | FSB50650BS |
---|---|
Compliance | Pb-free |
Family | SPM5 |
Type | 3-Phase Inverter MOSFET |
Substrate | Full Pack |
Input Logic | Active High |
Rated Voltage Min (V) | 500 |
IO @ 25 °C Min (A) | 2.5 |
RDS(on) (Ω) | 1.43 |
Emitter Configuration | 3 Source Pins |
Shutdown Pin | No |
Mounting Type | SMD |
Package Type | SMD-023 |
SEMICONDUCTORS INTELLIGENT POWER MODULES | element14 |
FSB50650BS Motor Driver ICs | RS |
Semiconductors Intelligent Power Modules Rohs Compliant: Yes |Onsemi FSB50650BS | Newark Electronics |
Where can I find additional details, specifications and documents for a FSB50650BS?
Additional datasheets, footprints and schematics for FSB50650BS are listed on our Part Details page. You can also find images and similar parts to FSB50650BS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSB50650BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSB50650BS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSB50650BS fall under?
The FSB50650BS is listed under Discrete & Power Modules > Power Modules > Intelligent Power Modules (IPMs).
Can I view similar or alternative parts?
You can view similar parts to FSB50650BS when available in the Intelligent Power Modules (IPMs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSB50650BS you can contact the distributor directly for product support, shipping queries etc.
Is the FSB50650BS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSB50650BS have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for FSB50650BS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSB50650BS often in real-time on the comparison pages.
What if I can't find stock of FSB50650BS?
You can fill out our help required form which you can use to request a quote for FSB50650BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.