FSB50550AB Semiconductors - Discretes by ON Semiconductor

SPM5 V2 INV 500V 1.4OHM / TUBE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.92

Distributor Stock
Logo for Farnell
Farnell
from US$5.62
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
180
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.92
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$5.16
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Alternative Descriptions

Smart Power Module 300V 23-Pin SPM Rail | EBV Elektronik
Motion-Spm (Smart Power Modules)/Tube Rohs Compliant: Yes |Onsemi FSB50550AB | Newark Electronics
INTELLIGENT POWER MODULE, 500V, 5A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FSB50550AB?

Additional datasheets, footprints and schematics for FSB50550AB are listed on our Part Details page. You can also find images and similar parts to FSB50550AB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FSB50550AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSB50550AB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FSB50550AB fall under?

The FSB50550AB is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to FSB50550AB when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FSB50550AB you can contact the distributor directly for product support, shipping queries etc.

Is the FSB50550AB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FSB50550AB have stock available?

Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FSB50550AB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FSB50550AB often in real-time on the comparison pages.

What if I can't find stock of FSB50550AB?

You can fill out our help required form which you can use to request a quote for FSB50550AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay