Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IPM Power Device | MOSFET |
---|---|
Voltage Rating (Vces / Vdss) | 500V |
Current Rating (Ic / Id) | 3A |
Isolation Voltage | 1.5kV |
IPM Case Style | SPM23-BA |
IPM Series | SPM5 |
RoHS Compliant | Yes |
Smart Power Module, 3-Ph, 500V, 3A, Pcb Mount, Full Reel | Newark Electronics |
FSB50450 Series Single Output 400 V 1.5 A 3 Phase Power Module - SPM-23BA | Future Electronics |
Smart Power Module 23-Pin SPM23-BA T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSB50450S?
Additional datasheets, footprints and schematics for FSB50450S are listed on our Part Details page. You can also find images and similar parts to FSB50450S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSB50450S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSB50450S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSB50450S fall under?
The FSB50450S is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FSB50450S when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSB50450S you can contact the distributor directly for product support, shipping queries etc.
Is the FSB50450S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FSB50450S have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FSB50450S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSB50450S often in real-time on the comparison pages.
What if I can't find stock of FSB50450S?
You can fill out our help required form which you can use to request a quote for FSB50450S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.