FSAM50SM60A Intelligent Power Modules by ON Semiconductor

SMART POWER MODULE, 3-PH, 600V, 50A PCB MOUNT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

IPM Power Device IGBT
Voltage Rating (Vces / Vdss) 600V
Current Rating (Ic / Id) 50A
Isolation Voltage 2.5kV
IPM Case Style SPM32-CA
IPM Series SPM2
Frequency 5kHz
RoHS Compliant Yes

Alternative Descriptions

Smart Power Module, 3-Ph, 600V, 50A Pcb Mount | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FSAM50SM60A?

Additional datasheets, footprints and schematics for FSAM50SM60A are listed on our Part Details page. You can also find images and similar parts to FSAM50SM60A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FSAM50SM60A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSAM50SM60A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FSAM50SM60A fall under?

The FSAM50SM60A is listed under Semiconductors - Discretes > Intelligent Power Modules.

Can I view similar or alternative parts?

You can view similar parts to FSAM50SM60A when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FSAM50SM60A you can contact the distributor directly for product support, shipping queries etc.

Is the FSAM50SM60A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FSAM50SM60A have stock available?

Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for FSAM50SM60A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FSAM50SM60A often in real-time on the comparison pages.

What if I can't find stock of FSAM50SM60A?

You can fill out our help required form which you can use to request a quote for FSAM50SM60A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay