Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.30
Distributor | Stock | ||
---|---|---|---|
element14
from US$54.30
|
-
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 15A |
Isolation Voltage | 2500Vrms |
IPM Case Style | SPM32-AA |
IPM Series | SPM2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Collector Emitter Voltage V(br)ceo | 600V |
Current Ic Continuous a Max | 15A |
DC Collector Current | 15A |
IPM Mounting Type | PCB |
No. of Pins | 32Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +125°C |
Power Dissipation Max | 50W |
Pulsed Current Icm | 30A |
Rise Time | 340ns |
Transistor Case Style | SPM32-AA |
Transistor Polarity | N Channel |
Voltage Vces | 600V |
Where can I find additional details, specifications and documents for a FSAM15SH60A?
Additional datasheets, footprints and schematics for FSAM15SH60A are listed on our Part Details page. You can also find images and similar parts to FSAM15SH60A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSAM15SH60A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSAM15SH60A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSAM15SH60A fall under?
The FSAM15SH60A is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FSAM15SH60A when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSAM15SH60A you can contact the distributor directly for product support, shipping queries etc.
Is the FSAM15SH60A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSAM15SH60A have stock available?
Authorised distributors including element14 have stock available or on a lead time for FSAM15SH60A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSAM15SH60A often in real-time on the comparison pages.
What if I can't find stock of FSAM15SH60A?
You can fill out our help required form which you can use to request a quote for FSAM15SH60A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.