Status: | Unknown |
---|---|
Series: | S32 Family S32K1xx Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$4.71
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$7.25
|
203
in stock
|
Buy Now |
![]() |
Future Electronics
from US$5.32
|
1,600
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$5.60
|
700
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$9.55
|
203
in stock
|
Buy Now |
![]() |
element14
from US$6.59
|
203
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$4.71
|
58
in stock
|
Buy Now |
![]() |
Avnet America
from US$5.05
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
Buy Now |
Product Range | S32 Family S32K1xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
No. of Bits | 32bit |
CPU Speed | 112MHz |
Program Memory Size | 512KB |
RAM Memory Size | 64KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 58I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | S32 |
MCU Series | S32K1xx |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
S32K1xx Series 512 kB Flash 64 kB RAM 112 MHz 32-Bit Microcontroller -LQFP-64 | Future Electronics |
Mcu, Aec-Q100, 32Bit, 112Mhz, Lqfp | Newark Electronics |
MCU, AEC-Q100, 32BIT, 112MHZ, LQFP | element14 |
ARM MCU, S32 Family S32K1xx Series Microcontrollers, ARM Cortex-M4F, 32 bit, 112 MHz, 512 KB | Avnet America |
Where can I find additional details, specifications and documents for a FS32K144UAT0VLHT?
Additional datasheets, footprints and schematics for FS32K144UAT0VLHT are listed on our Part Details page. You can also find images and similar parts to FS32K144UAT0VLHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS32K144UAT0VLHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS32K144UAT0VLHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS32K144UAT0VLHT fall under?
The FS32K144UAT0VLHT is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to FS32K144UAT0VLHT when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS32K144UAT0VLHT you can contact the distributor directly for product support, shipping queries etc.
Is the FS32K144UAT0VLHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS32K144UAT0VLHT have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FS32K144UAT0VLHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS32K144UAT0VLHT often in real-time on the comparison pages.
What if I can't find stock of FS32K144UAT0VLHT?
You can fill out our help required form which you can use to request a quote for FS32K144UAT0VLHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.