Status: | Unknown |
---|---|
Series: | S32 Family S32K1xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | S32 Family S32K1xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0+ |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 256KB |
RAM Memory Size | 25KB |
No. of Pins | 48Pins |
MCU Case Style | LQFP |
No. of I/O's | 43I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | S32 |
MCU Series | S32K1xx |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
S32K118 Arm Cortex-M0+, 48 Mhz, 256 Kb Flash, Can Fd, Flexio, Csec Security, Lqfp48 - S32K Mcus For General-Purpose Rohs Compliant: Yes |Nxp FS32K118LAT0MLFT | Newark Electronics |
S32K Series 32-Bit Single-Core 48MHz 256KB FLASH Microcontroller IC LQFP-48 | Future Electronics |
MCU, AEC-Q100, 32BIT, 48MHZ, LQFP | element14 |
MCU 32-Bit S32K118 ARM Cortex-M0+ RISC 256KB Flash 2.7V to 5.5V 48-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a FS32K118LAT0MLFT?
Additional datasheets, footprints and schematics for FS32K118LAT0MLFT are listed on our Part Details page. You can also find images and similar parts to FS32K118LAT0MLFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS32K118LAT0MLFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS32K118LAT0MLFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS32K118LAT0MLFT fall under?
The FS32K118LAT0MLFT is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to FS32K118LAT0MLFT when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS32K118LAT0MLFT you can contact the distributor directly for product support, shipping queries etc.
Is the FS32K118LAT0MLFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS32K118LAT0MLFT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FS32K118LAT0MLFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS32K118LAT0MLFT often in real-time on the comparison pages.
What if I can't find stock of FS32K118LAT0MLFT?
You can fill out our help required form which you can use to request a quote for FS32K118LAT0MLFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.