Status: | Unknown |
---|---|
Series: | S32 Family S32K1xx Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.98
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
1,750
in stock
|
Buy Now | |
element14
from US$5.26
|
1,100
in stock
|
Buy Now | |
Chip One Stop
from US$4.49
|
237
in stock
|
Buy Now | |
Future Electronics
from US$4.49
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | S32 Family S32K1xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0+ |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 128KB |
RAM Memory Size | 17KB |
No. of Pins | 48Pins |
MCU Case Style | LQFP |
No. of I/O's | 43I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | S32 |
MCU Series | S32K1xx |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
S32K116 Arm Cortex-M0+, 48 Mhz, 128 Kb Flash, Can Fd, Flexio, Csec Security, Lqfp48 - S32K Mcus For General-Purpose/Tray Rohs Compliant: Yes |Nxp FS32K116LAT0MLFT | Newark Electronics |
MCU, AEC-Q100, 32BIT, 48MHZ, LQFP | element14 |
S32K1xx Series 128 kB Flash 17 kB RAM 48 MHz 32-Bit Microcontroller - LQFP-48 | Future Electronics |
MCU 32-Bit S32K116 ARM Cortex-M0+ RISC 128KB Flash 2.7V to 5.5V 48-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a FS32K116LAT0MLFT?
Additional datasheets, footprints and schematics for FS32K116LAT0MLFT are listed on our Part Details page. You can also find images and similar parts to FS32K116LAT0MLFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS32K116LAT0MLFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS32K116LAT0MLFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS32K116LAT0MLFT fall under?
The FS32K116LAT0MLFT is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to FS32K116LAT0MLFT when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS32K116LAT0MLFT you can contact the distributor directly for product support, shipping queries etc.
Is the FS32K116LAT0MLFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS32K116LAT0MLFT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for FS32K116LAT0MLFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS32K116LAT0MLFT often in real-time on the comparison pages.
What if I can't find stock of FS32K116LAT0MLFT?
You can fill out our help required form which you can use to request a quote for FS32K116LAT0MLFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.